Proto® Industrial Tools SCREWDRIVER J9806C

Description
SLOTTED TYPE CHROME PLATED FINISH 10.4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 5/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 10.4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 5/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9806C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9806C
SCREWDRIVER J9806C
SLOTTED TYPE CHROME PLATED FINISH 10.4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 5/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 10.4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED PROCESS
  • 5/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9806C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 5/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver Bit Sets - 215762 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.95 inch (75 mm)
Shaft Material Steel
View Details
Screwdriver - JSD6C06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch W
Overall Length 10.25 inch (260 mm)
View Details