Proto® Industrial Tools SCREWDRIVER J9671C

Description
PHILLIPS TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH HEAT TREATED PROCESS STUBBY STYLE #2 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2 INCH L
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH HEAT TREATED PROCESS STUBBY STYLE #2 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9671C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9671C
SCREWDRIVER J9671C
PHILLIPS TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH HEAT TREATED PROCESS STUBBY STYLE #2 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2 INCH L
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 3.5 INCH OVERALL LENGTH
  • 1.5 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • STUBBY STYLE
  • #2 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.15 INCH DIA X 2 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9671C
Product Name SCREWDRIVER
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Crosshead
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - SDP-1-3 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 6.25 inch (159 mm)
View Details
SCREWDRIVER - E165340 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT10
View Details