Proto® Industrial Tools SCREWDRIVER J9652C

Description
SLOTTED TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 1/4 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2 INCH L
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 1/4 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9652C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9652C
SCREWDRIVER J9652C
SLOTTED TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1.5 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 1/4 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 2 INCH L
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 3.5 INCH OVERALL LENGTH
  • 1.5 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • STUBBY STYLE
  • 1/4 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.15 INCH DIA X 2 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9652C
Product Name SCREWDRIVER
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Slotted
Drive Details 1/4 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015120 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Sets - 493970 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 mm
View Details