Proto® Industrial Tools SCREWDRIVER J9646C

Description
SLOTTED TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9646C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9646C
SCREWDRIVER J9646C
SLOTTED TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 5.8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED PROCESS
  • 1/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9646C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - 48-22-2114 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Slotted
Overall Length 7.5 inch (190 mm)
View Details
Hex Keys for Inch Screws - SKH-5/32 - NBK America LLC
Specs
Drive Type Hex
Drive Details 1/4-20
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details