Proto® Industrial Tools SCREWDRIVER J9632C

Description
CABINET TYPE CHROME PLATED FINISH 7.65 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 7.65 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9632C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9632C
SCREWDRIVER J9632C
CABINET TYPE CHROME PLATED FINISH 7.65 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 7.65 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 3/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9632C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 3/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver Bits - 8883581 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
View Details
Screwdriver Set - 85071 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
View Details