Proto® Industrial Tools SCREWDRIVER J9631C

Description
CABINET TYPE CHROME PLATED FINISH 6.65 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 6.65 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9631C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9631C
SCREWDRIVER J9631C
CABINET TYPE CHROME PLATED FINISH 6.65 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 6.65 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 3/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9631C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 3/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
1/4
Specs
Type Standard Screwdriver
View Details
Ergo Quickset Adjustable Torque Screwdrivers - 060240 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details