Proto® Industrial Tools SCREWDRIVER J9626C

Description
CABINET TYPE CHROME PLATED FINISH 8.8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 8.8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9626C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9626C
SCREWDRIVER J9626C
CABINET TYPE CHROME PLATED FINISH 8.8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 8.8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 1/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9626C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver Bit Sets - 2696398 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details
Screwdriver - 0353-13C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 8.25 inch (210 mm)
View Details
2 suppliers