Proto® Industrial Tools SCREWDRIVER J9610C

Description
SLOTTED TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9610C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9610C
SCREWDRIVER J9610C
SLOTTED TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 13 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.38 INCH DIA X 5 INCH L
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9610C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 3/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1834 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details
Screwdriver Bit Sets - 2696363 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Shaft Material Steel
View Details