Proto® Industrial Tools SCREWDRIVER J9608C

Description
SLOTTED TYPE CHROME PLATED FINISH 8.4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 5/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L WITH BOLSTER
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 8.4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 5/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9608C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9608C
SCREWDRIVER J9608C
SLOTTED TYPE CHROME PLATED FINISH 8.4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 5/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L WITH BOLSTER
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 8.4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 5/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9608C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
3/16" x 3" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66382 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
View Details
Screwdriver - VDV001-081 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details #1, #2 (Phillips) and 3/16 Inch, 1/4 Inch (Slotted)
Overall Length 8 inch (203 mm)
View Details