Proto® Industrial Tools SCREWDRIVER J9300-25C

Description
TORX TYPE CHROME PLATED FINISH 6.9 INCH OVERALL LENGTH 3.25 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T25 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet
Description
TORX TYPE CHROME PLATED FINISH 6.9 INCH OVERALL LENGTH 3.25 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T25 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9300-25C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9300-25C
SCREWDRIVER J9300-25C
TORX TYPE CHROME PLATED FINISH 6.9 INCH OVERALL LENGTH 3.25 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T25 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • TORX TYPE
  • CHROME PLATED FINISH
  • 6.9 INCH OVERALL LENGTH
  • 3.25 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T25 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9300-25C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T25
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2123 - WAGO
Specs
Drive Type Crosshead; PH3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - J88204 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet
Shank Length 4 inch (102 mm)
View Details
Vinyl Grip Insulated Screwdriver Set - DWHT66417 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
View Details