HEX TYPE
7 PIECE(S)
PROTO. BRAND
WEIGHT 1.59 LB
OVERALL LENGTH 172 MM
SET CONTENTS (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM HEX NUTDRIVER
Proto® Industrial Tools
Done
Datasheet
Description
HEX TYPE
7 PIECE(S)
PROTO. BRAND
WEIGHT 1.59 LB
OVERALL LENGTH 172 MM
SET CONTENTS (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM HEX NUTDRIVER
HEX TYPE
7 PIECE(S)
PROTO. BRAND
WEIGHT 1.59 LB
OVERALL LENGTH 172 MM
SET CONTENTS (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM HEX NUTDRIVER
HEX TYPE
7 PIECE(S)
PROTO. BRAND
WEIGHT 1.59 LB
OVERALL LENGTH 172 MM
SET CONTENTS (1) 5 MM, (1) 5.5 MM, (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM HEX NUTDRIVER