J88836 -- SCREWDRIVER SET
Proto® Industrial Tools
Screwdriver Set
J88836
Description
PHILLIPS SCREWDRIVER SET TYPE
6 PIECE(S)
RUBBER HANDLE MATERIAL
PROTO. BRAND
SET CONTENTS (5) PHILLIPS SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
Description
PHILLIPS SCREWDRIVER SET TYPE
6 PIECE(S)
RUBBER HANDLE MATERIAL
PROTO. BRAND
SET CONTENTS (5) PHILLIPS SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
Datasheet
Suppliers
PHILLIPS SCREWDRIVER SET TYPE
6 PIECE(S)
RUBBER HANDLE MATERIAL
PROTO. BRAND
SET CONTENTS (5) PHILLIPS SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
- PHILLIPS SCREWDRIVER SET TYPE
- 6 PIECE(S)
- RUBBER HANDLE MATERIAL
- PROTO. BRAND
- SET CONTENTS (5) PHILLIPS SCREWDRIVER, (1) STUBBY PHILLIPS SCREWDRIVER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
J88836 |
|
Product Name
|
Screwdriver Set |
|
Type
|
Standard Screwdriver; Stubby Screwdriver
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Precision Screwdriver
Drive Type
Cabinet; Slotted
Overall Length
7.75 inch (197 mm)
View Details
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
5.5 inch (140 mm)
View Details