Proto® Industrial Tools Screwdriver J88530

Description
TORX TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T30 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
TORX TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T30 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88530 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88530
Screwdriver J88530
TORX TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T30 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • TORX TYPE
  • 4 INCH SHANK LENGTH
  • 4 SHANK LENGTH - DECIMAL
  • 4 SHANK LENGTH - FRACTIONAL
  • HEX SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • T30 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88530
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - E165093 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 1/8 INCH
View Details
8 Pc Vinyl Grip Screwdriver Set - DWHT66409 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
View Details