Proto® Industrial Tools Screwdriver J88527

Description
TORX TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T27 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
TORX TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T27 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88527 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88527
Screwdriver J88527
TORX TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T27 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • TORX TYPE
  • 4 INCH SHANK LENGTH
  • 4 SHANK LENGTH - DECIMAL
  • 4 SHANK LENGTH - FRACTIONAL
  • HEX SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • T27 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88527
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - 35-186 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 11.75 inch (298 mm)
View Details
Screw Starter - Slotted - Nylon - NH9 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 9 inch (229 mm)
View Details