Proto® Industrial Tools Screwdriver J88515

Description
TORX TYPE 3-1/4 INCH SHANK LENGTH 3.25 SHANK LENGTH - DECIMAL 3-1/4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T15 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
TORX TYPE 3-1/4 INCH SHANK LENGTH 3.25 SHANK LENGTH - DECIMAL 3-1/4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T15 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88515 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88515
Screwdriver J88515
TORX TYPE 3-1/4 INCH SHANK LENGTH 3.25 SHANK LENGTH - DECIMAL 3-1/4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T15 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • TORX TYPE
  • 3-1/4 INCH SHANK LENGTH
  • 3.25 SHANK LENGTH - DECIMAL
  • 3-1/4 SHANK LENGTH - FRACTIONAL
  • HEX SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • T15 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88515
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
SCREWDRIVER - E160206 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH
View Details
Screwdriver - 1838 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 12 inch (305 mm)
Shank Length 8 inch (203 mm)
View Details