Proto® Industrial Tools Screwdriver J88510

Description
TORX TYPE 3-1/8 INCH SHANK LENGTH 3.125 SHANK LENGTH - DECIMAL 3-1/8 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T10 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
TORX TYPE 3-1/8 INCH SHANK LENGTH 3.125 SHANK LENGTH - DECIMAL 3-1/8 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T10 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88510 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88510
Screwdriver J88510
TORX TYPE 3-1/8 INCH SHANK LENGTH 3.125 SHANK LENGTH - DECIMAL 3-1/8 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T10 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • TORX TYPE
  • 3-1/8 INCH SHANK LENGTH
  • 3.125 SHANK LENGTH - DECIMAL
  • 3-1/8 SHANK LENGTH - FRACTIONAL
  • HEX SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • T10 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88510
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - SDE-46 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.69 inch (246 mm)
View Details
SCREWDRIVER - E160508 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T25
View Details