Proto® Industrial Tools Screwdriver J88348B

Description
PHILLIPS TYPE 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #4 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #4 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88348B - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88348B
Screwdriver J88348B
PHILLIPS TYPE 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #4 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 8 INCH SHANK LENGTH
  • 8 SHANK LENGTH - DECIMAL
  • 8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • #4 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88348B
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015905 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 1792266 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 5.71 inch (145 mm)
Standards RoHS Compliant
View Details