Proto® Industrial Tools Screwdriver J88336

Description
PHILLIPS TYPE 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #3 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #3 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88336 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88336
Screwdriver J88336
PHILLIPS TYPE 6 INCH SHANK LENGTH 6 SHANK LENGTH - DECIMAL 6 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #3 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 6 INCH SHANK LENGTH
  • 6 SHANK LENGTH - DECIMAL
  • 6 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • #3 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88336
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 19542 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point
Drive Details T15
Overall Length 8.31 inch (211 mm)
View Details