Proto® Industrial Tools Screwdriver J88322B

Description
PHILLIPS TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88322B - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88322B
Screwdriver J88322B
PHILLIPS TYPE 1-1/2 INCH SHANK LENGTH 1.5 SHANK LENGTH - DECIMAL 1-1/2 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 1-1/2 INCH SHANK LENGTH
  • 1.5 SHANK LENGTH - DECIMAL
  • 1-1/2 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88322B
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - SDR-24 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.88 inch (200 mm)
View Details
SCREWDRIVER - ST-TT27-4 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT27
View Details