Proto® Industrial Tools SCREWDRIVER J88210

Description
SLOTTED CABINET TYPE 14 3/8 INCH OVERALL LENGTH 14 3/8 OVERALL LENGTH - FRACTIONAL 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 1/4 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.28 LB
Datasheet
Description
SLOTTED CABINET TYPE 14 3/8 INCH OVERALL LENGTH 14 3/8 OVERALL LENGTH - FRACTIONAL 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 1/4 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.28 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J88210 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J88210
SCREWDRIVER J88210
SLOTTED CABINET TYPE 14 3/8 INCH OVERALL LENGTH 14 3/8 OVERALL LENGTH - FRACTIONAL 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 1/4 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.28 LB
  • SLOTTED CABINET TYPE
  • 14 3/8 INCH OVERALL LENGTH
  • 14 3/8 OVERALL LENGTH - FRACTIONAL
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 1/4 INCH TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.28 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88210
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 1/4 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Phillips Screwdrivers - Round Shank - 50204 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
View Details
Screwdriver Bit Sets - 2696362 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hex
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
View Details