Proto® Industrial Tools Screwdriver J88204

Description
CABINET TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
CABINET TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88204 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88204
Screwdriver J88204
CABINET TYPE 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • CABINET TYPE
  • 4 INCH SHANK LENGTH
  • 4 SHANK LENGTH - DECIMAL
  • 4 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88204
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - WRST4 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 5.72 inch (145 mm)
Features Ratcheting
View Details
SCREWDRIVER SET - E160901 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Crosshead; Slotted
View Details