Proto® Industrial Tools Screwdriver J88106B

Description
SLOTTED TYPE 275 MM OVERALL LENGTH 275 OVERALL LENGTH IN MM 150 MM SHANK LENGTH 150 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTOBLACK[T] BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet
Description
SLOTTED TYPE 275 MM OVERALL LENGTH 275 OVERALL LENGTH IN MM 150 MM SHANK LENGTH 150 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTOBLACK[T] BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88106B - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88106B
Screwdriver J88106B
SLOTTED TYPE 275 MM OVERALL LENGTH 275 OVERALL LENGTH IN MM 150 MM SHANK LENGTH 150 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTOBLACK[T] BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
  • SLOTTED TYPE
  • 275 MM OVERALL LENGTH
  • 275 OVERALL LENGTH IN MM
  • 150 MM SHANK LENGTH
  • 150 SHANK LENGTH IN MM
  • SQUARE SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • 5/16 INCH W TIP SIZE
  • BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • PROTOBLACK[T] BRAND
  • OVERALL LENGTH IN MM - UOM MM
  • SHANK LENGTH IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88106B
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 5/16 INCH W
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - SDE-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 11.94 inch (303 mm)
View Details
SCREWDRIVER SET - J9600BC - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver; Stubby Screwdriver
Drive Type Cabinet; Slotted
View Details