SLOTTED TYPE
212 MM OVERALL LENGTH
212 OVERALL LENGTH IN MM
100 MM SHANK LENGTH
100 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
1/4 INCH W TIP SIZE
BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
PROTOBLACK[T] BRAND
OVERALL LENGTH IN MM - UOM MM
SHANK LENGTH IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
SLOTTED TYPE
212 MM OVERALL LENGTH
212 OVERALL LENGTH IN MM
100 MM SHANK LENGTH
100 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
1/4 INCH W TIP SIZE
BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
PROTOBLACK[T] BRAND
OVERALL LENGTH IN MM - UOM MM
SHANK LENGTH IN MM - UOM MM
SLOTTED TYPE
212 MM OVERALL LENGTH
212 OVERALL LENGTH IN MM
100 MM SHANK LENGTH
100 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
1/4 INCH W TIP SIZE
BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
PROTOBLACK[T] BRAND
OVERALL LENGTH IN MM - UOM MM
SHANK LENGTH IN MM - UOM MM
SLOTTED TYPE
212 MM OVERALL LENGTH
212 OVERALL LENGTH IN MM
100 MM SHANK LENGTH
100 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
1/4 INCH W TIP SIZE
BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL