Description
HEX TYPE
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
9/16 INCH BIT SIZE
9/16 BIT SIZE - FRACTIONAL
.5625 BIT SIZE - DECIMAL
PROTO. BRAND
TURNED LENGTH 1-7/8 INCH
WEIGHT 0.48 LB
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN
7441 MODEL