Description
HEX TYPE
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
3/8 INCH BIT SIZE
3/8 BIT SIZE - FRACTIONAL
.375 BIT SIZE - DECIMAL
PROTO. BRAND
TURNED LENGTH 1-3/4 INCH
WEIGHT 0.38 LB
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN
7441 MODEL