Proto® Industrial Tools Drive Bit J74411/4

Description
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/4 INCH BIT SIZE 1/4 BIT SIZE - FRACTIONAL .25 BIT SIZE - DECIMAL PROTO. BRAND TURNED LENGTH 1-3/4 INCH WEIGHT 0.24 LB BIT SIZE - DECIMAL - UOM IN DRIVE END SIZE - DECIMAL - UOM IN 7441 MODEL
Datasheet
Description
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/4 INCH BIT SIZE 1/4 BIT SIZE - FRACTIONAL .25 BIT SIZE - DECIMAL PROTO. BRAND TURNED LENGTH 1-3/4 INCH WEIGHT 0.24 LB BIT SIZE - DECIMAL - UOM IN DRIVE END SIZE - DECIMAL - UOM IN 7441 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - J74411/4 - Proto® Industrial Tools
New Britain, CT, USA
Drive Bit
J74411/4
Drive Bit J74411/4
HEX TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL SQUARE DRIVE END SHAPE 1/4 INCH BIT SIZE 1/4 BIT SIZE - FRACTIONAL .25 BIT SIZE - DECIMAL PROTO. BRAND TURNED LENGTH 1-3/4 INCH WEIGHT 0.24 LB BIT SIZE - DECIMAL - UOM IN DRIVE END SIZE - DECIMAL - UOM IN 7441 MODEL
  • HEX TYPE
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • SQUARE DRIVE END SHAPE
  • 1/4 INCH BIT SIZE
  • 1/4 BIT SIZE - FRACTIONAL
  • .25 BIT SIZE - DECIMAL
  • PROTO. BRAND
  • TURNED LENGTH 1-3/4 INCH
  • WEIGHT 0.24 LB
  • BIT SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE - DECIMAL - UOM IN
  • 7441 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Driver Bits
Product Number J74411/4
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products