Description
HEX TYPE
2-23/32 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
7/32 INCH BIT SIZE
7/32 BIT SIZE - FRACTIONAL
.2187 BIT SIZE - DECIMAL
PROTO. BRAND
TURNED LENGTH 1-5/8 INCH
WEIGHT 0.07 LB
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN
7290 MODEL