Description
HEX TYPE
BLACK OXIDE FINISH
#1 (PHILLIPS), 3/16 INCH (SLOTTED) MIN. BIT SIZE
#3 (PHILLIPS), 9/32 INCH (SLOTTED) MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
#1, #2, #3 (PHILLIPS)
3/16 INCH, 9/32 INCH (SLOTTED) BIT SIZES
ASSORTED BIT TYPE
PROTO[R] BRAND
INCLUDES 5 1/2 INCH HAND IMPACT DRIVER, 5/16 INCH, 1/4 INCH BIT HOLDER, PLASTIC BLOW MOLDED CASE
NUMBER OF PIECES 13
WEIGHT 2.31 LB