MAGNETIC TYPE
SATIN FINISH
1 7/8 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
9/16 INCH SOCKET BODY DIAMETER
PROTO[R] BRAND
WEIGHT 0.05 LB
Proto® Industrial Tools
Done
Datasheet
Description
MAGNETIC TYPE
SATIN FINISH
1 7/8 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
9/16 INCH SOCKET BODY DIAMETER
PROTO[R] BRAND
WEIGHT 0.05 LB
MAGNETIC TYPE
SATIN FINISH
1 7/8 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
9/16 INCH SOCKET BODY DIAMETER
PROTO[R] BRAND
WEIGHT 0.05 LB