Description
MAGNETIC TYPE
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END STYLE
8 MM SOCKET END SIZE
8 SOCKET END SIZE IN MM
PROTO. BRAND
PACKAGING QUANTITY 10 PIECE PER BAG
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM