Proto® Industrial Tools Nutsetter J61690

Description
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM PROTO. BRAND PACKAGING QUANTITY 10 PIECE PER BAG DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM PROTO. BRAND PACKAGING QUANTITY 10 PIECE PER BAG DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutsetter - J61690 - Proto® Industrial Tools
New Britain, CT, USA
Nutsetter
J61690
Nutsetter J61690
MAGNETIC TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END STYLE 6 MM SOCKET END SIZE 6 SOCKET END SIZE IN MM PROTO. BRAND PACKAGING QUANTITY 10 PIECE PER BAG DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • MAGNETIC TYPE
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END STYLE
  • 6 MM SOCKET END SIZE
  • 6 SOCKET END SIZE IN MM
  • PROTO. BRAND
  • PACKAGING QUANTITY 10 PIECE PER BAG
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Driver Bits
Product Number J61690
Product Name Nutsetter
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 1-P1-250 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 48-32-4784 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details