Description
SLOTTED TYPE
HEAT TREATED TOOL STEEL MATERIAL
1 1/2 INCH OVERALL LENGTH
5/16 INCH DRIVE END SIZE
.3125 DRIVE END SIZE - DECIMAL
5/16 DRIVE END SIZE - FRACTIONAL
7.94 DRIVE END SIZE IN MM
HEX DRIVE END SHAPE
5/16 INCH W X 0.055 INCH THK BIT SIZE
PROTO[R] BRAND
SCREW SIZE 14F-16R
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM