Description
PHILLIPS TYPE
HEAT TREATED TOOL STEEL MATERIAL
1 1/4 INCH OVERALL LENGTH
5/16 INCH DRIVE END SIZE
.3125 DRIVE END SIZE - DECIMAL
5/16 DRIVE END SIZE - FRACTIONAL
7.94 DRIVE END SIZE IN MM
HEX DRIVE END SHAPE
#3 BIT SIZE
PROTO[R] BRAND
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM