Description
DEAD BLOW, SLIM LINE TYPE
15 61/64 INCH OVERALL LENGTH
3.7 LB WEIGHT
STEEL HANDLE MATERIAL
3.7 WEIGHT IN LB
URETHANE HEAD MATERIAL
1 61/64 INCH X 2 13/32 INCH FACE DIAMETER
1 61/64 INCH X 2 13/32 INCH FACE DIAMETER - FRACTIONAL
COMPO-CAST[R] BRAND
WITH MOLDED GRIP
HEAD LENGTH 6 13/64 INCH
HEAD WEIGHT 56 OZ