Description
DEAD BLOW, SLIM LINE TYPE
13 1/4 INCH OVERALL LENGTH
1.8 LB WEIGHT
STEEL HANDLE MATERIAL
1.8 WEIGHT IN LB
URETHANE HEAD MATERIAL
1 11/32 INCH X 1 45/64 INCH FACE DIAMETER
1 11/32 INCH X 1 45/64 INCH FACE DIAMETER - FRACTIONAL
COMPO-CAST[R] BRAND
WITH MOLDED GRIP
HEAD LENGTH 5 9/64 INCH
HEAD WEIGHT 28 OZ