Proto® Industrial Tools MALLET J57-530

Description
DEAD BLOW, SLIM LINE TYPE 10 13/32 INCH OVERALL LENGTH 0.9 LB WEIGHT STEEL HANDLE MATERIAL 0.9 WEIGHT IN LB URETHANE HEAD MATERIAL 1 INCH X 1 1/4 INCH FACE DIAMETER 1 INCH X 1 1/4 INCH FACE DIAMETER - FRACTIONAL COMPO-CAST[R] BRAND WITH MOLDED GRIP HEAD LENGTH 3 47/64 INCH HEAD WEIGHT 15 OZ
Datasheet
Description
DEAD BLOW, SLIM LINE TYPE 10 13/32 INCH OVERALL LENGTH 0.9 LB WEIGHT STEEL HANDLE MATERIAL 0.9 WEIGHT IN LB URETHANE HEAD MATERIAL 1 INCH X 1 1/4 INCH FACE DIAMETER 1 INCH X 1 1/4 INCH FACE DIAMETER - FRACTIONAL COMPO-CAST[R] BRAND WITH MOLDED GRIP HEAD LENGTH 3 47/64 INCH HEAD WEIGHT 15 OZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MALLET - J57-530 - Proto® Industrial Tools
New Britain, CT, USA
MALLET
J57-530
MALLET J57-530
DEAD BLOW, SLIM LINE TYPE 10 13/32 INCH OVERALL LENGTH 0.9 LB WEIGHT STEEL HANDLE MATERIAL 0.9 WEIGHT IN LB URETHANE HEAD MATERIAL 1 INCH X 1 1/4 INCH FACE DIAMETER 1 INCH X 1 1/4 INCH FACE DIAMETER - FRACTIONAL COMPO-CAST[R] BRAND WITH MOLDED GRIP HEAD LENGTH 3 47/64 INCH HEAD WEIGHT 15 OZ
  • DEAD BLOW, SLIM LINE TYPE
  • 10 13/32 INCH OVERALL LENGTH
  • 0.9 LB WEIGHT
  • STEEL HANDLE MATERIAL
  • 0.9 WEIGHT IN LB
  • URETHANE HEAD MATERIAL
  • 1 INCH X 1 1/4 INCH FACE DIAMETER
  • 1 INCH X 1 1/4 INCH FACE DIAMETER - FRACTIONAL
  • COMPO-CAST[R] BRAND
  • WITH MOLDED GRIP
  • HEAD LENGTH 3 47/64 INCH
  • HEAD WEIGHT 15 OZ
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hammers and Mallets
Product Number J57-530
Product Name MALLET
Unlock Full Specs
to access all available technical data

Similar Products

HAMMER - J1316AVP - Proto® Industrial Tools
Proto® Industrial Tools
View Details
Hammer - 811-16 - Klein Tools, Inc.
Klein Tools, Inc.
View Details
2 suppliers