Description
HEX TYPE
4 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
5/8 INCH BIT SIZE
5/8 BIT SIZE - FRACTIONAL
.625 BIT SIZE - DECIMAL
PROTO. BRAND
SOCKET MATERIAL ALLOY STEEL
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN