Description
HEX TYPE
5-5/8 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
5/16 INCH BIT SIZE
5/16 BIT SIZE - FRACTIONAL
.3125 BIT SIZE - DECIMAL
PROTO. BRAND
TURNED LENGTH 4-1/8 INCH
WEIGHT 0.29 LB
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN
5441 MODEL