Description
HEX TYPE
4 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
3/4 INCH BIT SIZE
3/4 BIT SIZE - FRACTIONAL
.75 BIT SIZE - DECIMAL
PROTO. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E
TURNED LENGTH 2 INCH
WEIGHT 0.92 LB
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN
5441 MODEL