FULL POLISH FINISH
6 MM MIN. BIT SIZE
17 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 9 INCH SOCKET BAR, 1/2 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 6
WEIGHT 2.55 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
6 MM MIN. BIT SIZE
17 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 9 INCH SOCKET BAR, 1/2 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 6
WEIGHT 2.55 LB
FULL POLISH FINISH
6 MM MIN. BIT SIZE
17 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 9 INCH SOCKET BAR, 1/2 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 6
WEIGHT 2.55 LB
FULL POLISH FINISH
6 MM MIN. BIT SIZE
17 MM MAX. BIT SIZE
1/2 INCH DRIVE END SIZE
6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 9 INCH SOCKET BAR, 1/2 INCH DRIVE SOCKET CLIP