HEX TYPE
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
12 BIT SIZE IN MM
12 MM BIT SIZE
PROTO. BRAND
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
HEX TYPE
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
12 BIT SIZE IN MM
12 MM BIT SIZE
PROTO. BRAND
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
HEX TYPE
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
SQUARE DRIVE END SHAPE
12 BIT SIZE IN MM
12 MM BIT SIZE
PROTO. BRAND
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN