Description
FULL POLISH FINISH
T15 MIN. BIT SIZE
T40 MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
T15, T20, T25, T27, T30, T40 BIT SIZES
TORX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 6
WEIGHT 0.78 LB