Description
HEX TYPE
2-23/32 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
1/8 INCH BIT SIZE
1/8 BIT SIZE - FRACTIONAL
.125 BIT SIZE - DECIMAL
PROTO. BRAND
SOCKET MATERIAL ALLOY STEEL
BIT SIZE - DECIMAL - UOM IN
DRIVE END SIZE - DECIMAL - UOM IN