FULL POLISH FINISH
4 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 7
WEIGHT 0.83 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
4 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 7
WEIGHT 0.83 LB
FULL POLISH FINISH
4 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP
NUMBER OF PIECES 7
WEIGHT 0.83 LB
FULL POLISH FINISH
4 MM MIN. BIT SIZE
10 MM MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
4 MM, 5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM BIT SIZES
HEX BIT TYPE
PROTO[R] BRAND
INCLUDES 6 1/4 INCH SOCKET BAR, 3/8 INCH DRIVE SOCKET CLIP