HEX, EXTRA LONG TYPE
POLISHED FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 7
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET
Proto® Industrial Tools
Done
Datasheet
Description
HEX, EXTRA LONG TYPE
POLISHED FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 7
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET
HEX, EXTRA LONG TYPE
POLISHED FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 7
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET
HEX, EXTRA LONG TYPE
POLISHED FINISH
1/8 INCH MIN. BIT SIZE
3/8 INCH MAX. BIT SIZE
3/8 INCH DRIVE END SIZE
1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 7
INCLUDES 6-1/4 INCH SOCKET BAR AND 3/8 INCH DRIVE CLIP SOCKET