Description
HEX TYPE
45.2 MM OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
5 BIT SIZE IN MM
5 MM BIT SIZE
.197 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 17.5 MM
WEIGHT 22.7 GRAM
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM