Description
HEX TYPE
6 1/8 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
9.525 BIT SIZE IN MM
3/8 INCH BIT SIZE
3/8 BIT SIZE - FRACTIONAL
.375 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 5 INCH
WEIGHT 0.25 LB
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM