Description
HEX TYPE
6 1/8 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
5.556 BIT SIZE IN MM
7/32 INCH BIT SIZE
7/32 BIT SIZE - FRACTIONAL
.219 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 5 INCH
WEIGHT 0.1 LB
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM