Description
HEX TYPE
STEEL ALLOY MATERIAL
POLISHED CHROME FINISH
4 MILLIMETER MIN. BIT SIZE
17 MILLIMETER MAX. BIT SIZE
3/8 INCH, 1/2 INCH DRIVE END SIZE
4 MILLIMETER, 5 MILLIMETER, 6 MILLIMETER, 7 MILLIMETER, 8 MILLIMETER, 9 MILLIMETER, 10 MILLIMETER, 12 MILLIMETER, 14 MILLIMETER, 17 MILLIMETER BIT SIZES
HEX BIT TYPE
NUMBER OF PIECES 10
INCLUDES BLOW MOLDED BOX