Proto® Industrial Tools Drive Bit Set J4900A

Description
HEX TYPE STEEL ALLOY MATERIAL POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 5/8 INCH MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES HEX BIT TYPE NUMBER OF PIECES 10 INCLUDES BLOW MOLDED BOX
Datasheet
Description
HEX TYPE STEEL ALLOY MATERIAL POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 5/8 INCH MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES HEX BIT TYPE NUMBER OF PIECES 10 INCLUDES BLOW MOLDED BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - J4900A - Proto® Industrial Tools
New Britain, CT, USA
Drive Bit Set
J4900A
Drive Bit Set J4900A
HEX TYPE STEEL ALLOY MATERIAL POLISHED CHROME FINISH 1/8 INCH MIN. BIT SIZE 5/8 INCH MAX. BIT SIZE 3/8 INCH, 1/2 INCH DRIVE END SIZE 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES HEX BIT TYPE NUMBER OF PIECES 10 INCLUDES BLOW MOLDED BOX
  • HEX TYPE
  • STEEL ALLOY MATERIAL
  • POLISHED CHROME FINISH
  • 1/8 INCH MIN. BIT SIZE
  • 5/8 INCH MAX. BIT SIZE
  • 3/8 INCH, 1/2 INCH DRIVE END SIZE
  • 1/8 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH BIT SIZES
  • HEX BIT TYPE
  • NUMBER OF PIECES 10
  • INCLUDES BLOW MOLDED BOX
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Driver Bits
Product Number J4900A
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products